Zilog SCRs CS19-08HO1S-TUB

Description
SCR 800V 31A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 800V 31A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS19-08HO1S-TUB-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 31A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 31A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1004902-CS19-08HO1S-TUB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1004902-CS19-08HO1S-TUB
Discrete Semiconductor Products - Thyristors - SCRs 1004902-CS19-08HO1S-TUB
Win Source Part Number: 1004902-CS19-08HO1S- TUB Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 28 mA Voltage - On State (Vtm) (Max): 1.32 V Current - On State (It (AV)) (Max): 20 A Current - On State (It (RMS)) (Max): 31 A Current - Off State (Max): 50 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 195A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: CS19-08HO1S-TUBE-ND, CS19-08HO1S-TUBE Base Product Number: CS19

Win Source Part Number: 1004902-CS19-08HO1S-TUB
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 28 mA
Voltage - On State (Vtm) (Max): 1.32 V
Current - On State (It (AV)) (Max): 20 A
Current - On State (It (RMS)) (Max): 31 A
Current - Off State (Max): 50 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 195A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: CS19-08HO1S-TUBE-ND,CS19-08HO1S-TUBE
Base Product Number: CS19

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CS19-08HO1S-TUB
Discrete Semiconductor Products - Thyristors - SCRs CS19-08HO1S-TUB
SCR 800V 31A TO263

SCR 800V 31A TO263

Supplier's Site
SCRs PWR THYRISTOR -SCR TO-263D2

SCRs PWR THYRISTOR -SCR TO-263D2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CS19-08HO1S-TUB-ND 1004902-CS19-08HO1S-TUB CS19-08HO1S-TUB CS19-08HO1S-TUB
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details