Manufacturer: IXYS
Win Source Part Number: 866793-CLA100E1200HB
Series: CLA100E1200HB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 1.2 kV 160 A Standard Recovery Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CLA100
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 30
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR 1.2kV 160A Standard Recovery Through Hole TO-247 (IXTH)
SCRs PWR THYRISTOR -SCR TO-247AD
SCR 1.2KV 160A TO247
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 866793-CLA100E1200HB | 238-CLA100E1200HB-ND | CLA100E1200HB | CLA100E1200HB | CLA100E1200HB |
| Product Name | SCRs - Single - CLA100E1200HB | SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |