STMicroelectronics, Inc. SCRs BTW67-600

Description
SCR 600V 50A Standard Recovery Chassis Mount RD91
Request a Quote Datasheet
Description
SCR 600V 50A Standard Recovery Chassis Mount RD91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-6679-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 50A Standard Recovery Chassis Mount RD91

SCR 600V 50A Standard Recovery Chassis Mount RD91

Buy Now Datasheet
SCRs - Single - BTW67-600 - 079745-BTW67-600 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW67-600
079745-BTW67-600
SCRs - Single - BTW67-600 079745-BTW67-600
Manufacturer: STMicroelectronics Win Source Part Number: 079745-BTW67-600 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 150mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 32A Current - On State (It (RMS)) (Max): 50A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: RD91 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 079745-BTW67-600
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 32A
Current - On State (It (RMS)) (Max): 50A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: RD91
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BTW67-600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW67-600
Discrete Semiconductor Products - Thyristors - SCRs BTW67-600
SCR 600V 50A RD91

SCR 600V 50A RD91

Supplier's Site
Sheung Wan, Hong Kong
SCRs 50A SCRS

SCRs 50A SCRS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-6679-ND 079745-BTW67-600 BTW67-600 BTW67-600
Product Name SCRs SCRs - Single - BTW67-600 Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details