WeEn Semiconductors SCRs BT169H-LML

Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - BT169H-LML-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3

SCR 800V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT169H-LML - 850598-BT169H-LML - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT169H-LML
850598-BT169H-LML
SCRs - Single - BT169H-LML 850598-BT169H-LML
Manufacturer: WeEn Semiconductors Win Source Part Number: 850598-BT169H-LML Features: SCR 800 V 800 mA Package: Tape & Box (TB) Family Name: BT169 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8541.30.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 850598-BT169H-LML
Features: SCR 800 V 800 mA
Package: Tape & Box (TB)
Family Name: BT169
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169H-LML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169H-LML
Discrete Semiconductor Products - Thyristors - SCRs BT169H-LML
SCR 800V 800MA TO92-3

SCR 800V 800MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs BT169H-L/TO-92/STAND ARD MARKIN

SCRs BT169H-L/TO-92/STANDARD MARKIN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number BT169H-LML-ND 850598-BT169H-LML BT169H-LML BT169H-LML
Product Name SCRs SCRs - Single - BT169H-LML Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details