WeEn Semiconductors SCRs BT152-500RT,127

Description
SCR 500V 20A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 500V 20A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1235-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V 20A Standard Recovery Through Hole TO-220AB

SCR 500V 20A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - BT152-500RT,127 - 770470-BT152-500RT,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT152-500RT,127
770470-BT152-500RT,127
SCRs - Single - BT152-500RT,127 770470-BT152-500RT,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770470-BT152-500RT,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 500V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A SCR Type: Standard Recovery Family Name: BT152-500RT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 20A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 32mA Current - Hold (Ih) (Maximum): 60mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 13A Current - Off State (Maximum): 1mA Alternative Parts (Cross-Reference): FS2514DJ00TU; FS1614DJ00TU; CYNA25-400; CYNA25-400PT; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770470-BT152-500RT,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 500V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A
SCR Type: Standard Recovery
Family Name: BT152-500RT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 32mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 13A
Current - Off State (Maximum): 1mA
Alternative Parts (Cross-Reference): FS2514DJ00TU; FS1614DJ00TU; CYNA25-400; CYNA25-400PT;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT152-500RT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT152-500RT,127
Discrete Semiconductor Products - Thyristors - SCRs BT152-500RT,127
SCR 500V 20A TO220AB

SCR 500V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1235-ND 770470-BT152-500RT,127 BT152-500RT,127
Product Name SCRs SCRs - Single - BT152-500RT,127 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFD16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details