onsemi SCRs 2N5060RLRMG

Description
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N5060RLRMGOSTB-ND - DigiKey
Thief River Falls, MN, United States
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K5288 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi
26K5288
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi 26K5288
SCR THYRISTOR, 510mA, 30V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 30V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N5060RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5060RLRMG
Discrete Semiconductor Products - Thyristors - SCRs 2N5060RLRMG
SCR 30V 800MA TO92-3

SCR 30V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 2N5060RLRMGOSTB-ND 26K5288 2N5060RLRMG
Product Name SCRs Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92 TO-226-3, TO-92-3 Long Body (Formed Leads)
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT250N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details