onsemi SCRs - Single - 2N5060RLRAG 2N5060RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123916-2N5060RLRAG Packaging: Tape and Reel Mounting Style: Through Hole Voltage - Off State: 30V Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 510mA Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 2N5060 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123916-2N5060RLRAG Packaging: Tape and Reel Mounting Style: Through Hole Voltage - Off State: 30V Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 510mA Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 2N5060 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N5060RLRAG - 1123916-2N5060RLRAG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5060RLRAG
1123916-2N5060RLRAG
SCRs - Single - 2N5060RLRAG 1123916-2N5060RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1123916-2N5060RLRAG Packaging: Tape and Reel Mounting Style: Through Hole Voltage - Off State: 30V Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 510mA Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 2N5060 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1123916-2N5060RLRAG
Packaging: Tape and Reel
Mounting Style: Through Hole
Voltage - Off State: 30V
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 510mA
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5060
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SCRs - 2N5060RLRAG-ND - DigiKey
Thief River Falls, MN, United States
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N5060RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5060RLRAG
Discrete Semiconductor Products - Thyristors - SCRs 2N5060RLRAG
SCR 30V 800MA TO92-3

SCR 30V 800MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1123916-2N5060RLRAG 2N5060RLRAG-ND 2N5060RLRAG
Product Name SCRs - Single - 2N5060RLRAG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT140N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details