Powerex, Inc. SCRs 2N1916

Description
SCR 400V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet
Description
SCR 400V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N1916-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 110A Standard Recovery Chassis, Stud Mount

SCR 400V 110A Standard Recovery Chassis, Stud Mount

Buy Now Datasheet
SCR - Phase Control Thyristor - 2N1916 - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
2N1916
SCR - Phase Control Thyristor 2N1916
PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS.

PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N1916 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N1916
Discrete Semiconductor Products - Thyristors - SCRs 2N1916
SCR 400V 110A TO94

SCR 400V 110A TO94

Supplier's Site
Thyristor, Scr, 70A, 400V, To-209Aa; Scr Module Type Powerex - 48F7228 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 400V, To-209Aa; Scr Module Type Powerex
48F7228
Thyristor, Scr, 70A, 400V, To-209Aa; Scr Module Type Powerex 48F7228
THYRISTOR, SCR, 70A, 400V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 400V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 2N1916-ND 2N1916 2N1916 48F7228
Product Name SCRs SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 70A, 400V, To-209Aa; Scr Module Type Powerex
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1220N28TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2800 volts
View Details