Vishay Intertechnology, Inc. SCRs 40TPS12

Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet
Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 40TPS12-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC

SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
SCRs - Single - 40TPS12 - 1128618-40TPS12 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 40TPS12
1128618-40TPS12
SCRs - Single - 40TPS12 1128618-40TPS12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128618-40TPS12 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 600A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - On State (It (RMS)) (Maximum): 55A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.85V Current - On State (It (AV)) (Maximum): 35A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management Family Part Number: 40TPS* Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128618-40TPS12
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.85V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management
Family Part Number: 40TPS*
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 40TPS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
40TPS12
Discrete Semiconductor Products - Thyristors - SCRs 40TPS12
SCR 1.2KV 55A TO247AC

SCR 1.2KV 55A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 40TPS12-ND 1128618-40TPS12 40TPS12
Product Name SCRs SCRs - Single - 40TPS12 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - ST730C18L0 - 1260432-ST730C18L0 - Win Source Electronics
Specs
Thyristor Type SCR
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type G 12
Pin Count 4
View Details