Littelfuse, Inc. SCRs - Single - CS30-12IO1 CS30-12IO1

Description
Manufacturer: IXYS Win Source Part Number: 1030326-CS30-12IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030326-CS30-12IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS30-12IO1 - 1030326-CS30-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS30-12IO1
1030326-CS30-12IO1
SCRs - Single - CS30-12IO1 1030326-CS30-12IO1
Manufacturer: IXYS Win Source Part Number: 1030326-CS30-12IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1030326-CS30-12IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 55mA
Voltage - On State (Vtm) (Max): 1.63V
Current - On State (It (AV)) (Max): 30A
Current - On State (It (RMS)) (Max): 49A
Current - Off State (Max): 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - CS30-12IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 49A Standard Recovery Through Hole TO-247AD

SCR 1.2kV 49A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS30-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS30-12IO1
Discrete Semiconductor Products - Thyristors - SCRs CS30-12IO1
SCR 1.2KV 49A TO247AD

SCR 1.2KV 49A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1030326-CS30-12IO1 CS30-12IO1-ND CS30-12IO1
Product Name SCRs - Single - CS30-12IO1 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT215N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details