Vishay Intertechnology, Inc. SCRs - Single - 16TTS08S 16TTS08S

Description
Manufacturer: Vishay Win Source Part Number: 854102-16TTS08S Features: SCR 800 V 16 A Package: Tube Part Status: Obsolete Family Name: 16TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: *16TTS08S, VS-16TTS08S, VS-16TTS08S-ND, VS16TTS08S, VS16TTS08S-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854102-16TTS08S Features: SCR 800 V 16 A Package: Tube Part Status: Obsolete Family Name: 16TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: *16TTS08S, VS-16TTS08S, VS-16TTS08S-ND, VS16TTS08S, VS16TTS08S-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 16TTS08S - 854102-16TTS08S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 16TTS08S
854102-16TTS08S
SCRs - Single - 16TTS08S 854102-16TTS08S
Manufacturer: Vishay Win Source Part Number: 854102-16TTS08S Features: SCR 800 V 16 A Package: Tube Part Status: Obsolete Family Name: 16TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: *16TTS08S, VS-16TTS08S, VS-16TTS08S-ND, VS16TTS08S, VS16TTS08S-ND

Manufacturer: Vishay
Win Source Part Number: 854102-16TTS08S
Features: SCR 800 V 16 A
Package: Tube
Part Status: Obsolete
Family Name: 16TTS08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: *16TTS08S, VS-16TTS08S, VS-16TTS08S-ND, VS16TTS08S, VS16TTS08S-ND

Buy Now Datasheet
SCRs - 16TTS08S-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 16TTS08S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
16TTS08S
Discrete Semiconductor Products - Thyristors - SCRs 16TTS08S
SCR 800V 16A D2PAK

SCR 800V 16A D2PAK

Supplier's Site
SCR 800V 16A D2PAK

SCR 800V 16A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 854102-16TTS08S 16TTS08S-ND 16TTS08S 16TTS08S
Product Name SCRs - Single - 16TTS08S SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B643-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details