Littelfuse, Inc. Low Power SCR up to 1200V 2N6394G

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6394G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6394G
Low Power SCR up to 1200V 2N6394G
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

Supplier's Site Datasheet
SCRs - 2N6394GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 12A Standard Recovery Through Hole TO-220AB

SCR 50V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Scr Thyristor, 12A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 45J2505 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
45J2505
Scr Thyristor, 12A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 45J2505
SCR THYRISTOR, 12A, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:50mARoHS Compliant: Yes

SCR THYRISTOR, 12A, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:50mARoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 50V 12A

SCRs 50V 12A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number 2N6394G 2N6394GOS-ND 45J2505 2N6394G
Product Name Low Power SCR up to 1200V SCRs Scr Thyristor, 12A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS
VDRM 50 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 12 amps
Unlock Full Specs
to access all available technical data