Littelfuse, Inc. Low Power SCR up to 1200V 2N6397TG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6397TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6397TG
Low Power SCR up to 1200V 2N6397TG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

Supplier's Site Datasheet
SCRs - 2N6397TG-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220AB

SCR 400V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - 2N6397TG - 854985-2N6397TG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6397TG
854985-2N6397TG
SCRs - Single - 2N6397TG 854985-2N6397TG
Manufacturer: Littelfuse Inc. Win Source Part Number: 854985-2N6397TG Features: SCR 400 V 12 A Package: Tube Family Name: 2N6397 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854985-2N6397TG
Features: SCR 400 V 12 A
Package: Tube
Family Name: 2N6397
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6397TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6397TG
Discrete Semiconductor Products - Thyristors - SCRs 2N6397TG
SCR 400V 12A TO220AB

SCR 400V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 12A

SCRs 400V 12A

Buy Now Datasheet
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 42K3178 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
42K3178
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 42K3178
SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N6397TG 2N6397TG-ND 854985-2N6397TG 2N6397TG 2N6397TG 42K3178
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - 2N6397TG Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data