onsemi SCRs 2N5060G

Description
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N5060GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - 2N5060G - 854970-2N5060G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5060G
854970-2N5060G
SCRs - Single - 2N5060G 854970-2N5060G
Manufacturer: ON Semiconductor Win Source Part Number: 854970-2N5060G Features: SCR 30 V 800 mA Package: Bulk Part Status: Obsolete Family Name: 2N5060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 854970-2N5060G
Features: SCR 30 V 800 mA
Package: Bulk
Part Status: Obsolete
Family Name: 2N5060
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
THY T092 0.8A 30V SCR LEAD FREE - 70099752 - Allied Electronics, Inc.
Fort Worth, TX, USA
THY T092 0.8A 30V SCR LEAD FREE
70099752
THY T092 0.8A 30V SCR LEAD FREE 70099752
THY T092 0.8A 30V SCR LEAD FREE

THY T092 0.8A 30V SCR LEAD FREE

Supplier's Site
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K5287 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi
26K5287
Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi 26K5287
SCR THYRISTOR, 510mA, 30V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 30V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N5060G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5060G
Discrete Semiconductor Products - Thyristors - SCRs 2N5060G
SCR 30V 800MA TO92-3

SCR 30V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N5060GOS-ND 854970-2N5060G 70099752 26K5287 2N5060G
Product Name SCRs SCRs - Single - 2N5060G THY T092 0.8A 30V SCR LEAD FREE Scr Thyristor, 510Ma, 30V, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body Bulk TO-92 TO-92; TO-92 TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to ? C (-40 to ? F) -40 to 110 C (-40 to 230 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010073 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details