WeEn Semiconductors SCRs BT149D,126

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1062-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 1740-1062-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT149D,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT149D,126
Discrete Semiconductor Products - Thyristors - SCRs BT149D,126
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site
Scr Thyristor, 0.5A, 400V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5887 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.5A, 400V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5887
Scr Thyristor, 0.5A, 400V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5887
SCR THYRISTOR, 0.5A, 400V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 0.5A, 400V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1062-1-ND BT149D,126 65AC5887
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 0.5A, 400V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T740N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details