WeEn Semiconductors SCRs BT151-800C,127

Description
SCR 800V 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1282-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220AB

SCR 800V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - BT151-800C,127 - 770463-BT151-800C,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT151-800C,127
770463-BT151-800C,127
SCRs - Single - BT151-800C,127 770463-BT151-800C,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770463-BT151-800C,12 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A SCR Type: Standard Recovery Family Name: BT151-800C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT151-800C; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770463-BT151-800C,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A
SCR Type: Standard Recovery
Family Name: BT151-800C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 20mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 7.5A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): BT151-800C;
Introduction Date: August 05, 2015
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151-800C,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151-800C,127
Discrete Semiconductor Products - Thyristors - SCRs BT151-800C,127
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1282-ND 770463-BT151-800C,127 BT151-800C,127
Product Name SCRs SCRs - Single - BT151-800C,127 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010013FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Discs - T1503NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T15040L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details