Zilog SCRs CS22-12IO1M

Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS22-12IO1M-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCRs - Single - CS22-12IO1M - 1163090-CS22-12IO1M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS22-12IO1M
1163090-CS22-12IO1M
SCRs - Single - CS22-12IO1M 1163090-CS22-12IO1M
Manufacturer: IXYS Win Source Part Number: 1163090-CS22-12IO1M Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1163090-CS22-12IO1M
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
SCRs 22 Amps 1200V

SCRs 22 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS22-12IO1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS22-12IO1M
Discrete Semiconductor Products - Thyristors - SCRs CS22-12IO1M
SCR 1.2KV 25A TO220

SCR 1.2KV 25A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CS22-12IO1M-ND 1163090-CS22-12IO1M CS22-12IO1M CS22-12IO1M
Product Name SCRs SCRs - Single - CS22-12IO1M SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD142N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details