Central Semiconductor Corp. SCRs CS223-2M TR

Description
SCR 600V 2A Standard Recovery Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 2A Standard Recovery Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS223-2MTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Standard Recovery Surface Mount SOT-223

SCR 600V 2A Standard Recovery Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1007685-CS223-2M TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1007685-CS223-2M TR
Discrete Semiconductor Products - Thyristors - SCRs 1007685-CS223-2M TR
Win Source Part Number: 1007685-CS223-2M TR Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (RMS)) (Max): 2 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 50Hz SCR Type: Standard Recovery Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -50°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Central Semiconductor Corp Other Names: CS223-2M TR-ND,CS223-2MTR Product Status: Obsolete

Win Source Part Number: 1007685-CS223-2M TR
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 2 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (RMS)) (Max): 2 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 50Hz
SCR Type: Standard Recovery
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -50°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Central Semiconductor Corp
Other Names: CS223-2M TR-ND,CS223-2MTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thyristors Thyristors
Product Number CS223-2MTR-ND 1007685-CS223-2M TR
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N14TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B512F-2T-YEA - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details