Central Semiconductor Corp. SCRs 2N5062 PBFREE

Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1514-2N5062PBFREE-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92-3

SCR 100V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1174032-2N5062 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1174032-2N5062 PBFREE
Discrete Semiconductor Products - Thyristors - SCRs 1174032-2N5062 PBFREE
Win Source Part Number: 1174032-2N5062 PBFREE Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 2,500 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 100 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 1 µA SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 2N5062PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Central Semiconductor Corp Other Names: 1514-2N5062PBFREE,2N 5062 LEAD FREE,2N5062CS,2N5062 CS-ND

Win Source Part Number: 1174032-2N5062 PBFREE
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 100 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 1 µA
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 2N5062PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Central Semiconductor Corp
Other Names: 1514-2N5062PBFREE,2N5062 LEAD FREE,2N5062CS,2N5062CS-ND

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 64721170 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
64721170
Thyristor/SCR/Triac/Diac/Alternistor 64721170
SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 510MA I(T), 100V V(DRM), 100V V(RRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 510MA I(T), 100V V(DRM), 100V V(RRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Thyristors Thyristors Thyristors
Product Number 1514-2N5062PBFREE-ND 1174032-2N5062 PBFREE 64721170
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B543-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details