onsemi SCRs 2N5061G

Description
SCR 60V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 60V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N5061GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 60V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 60V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - 2N5061G - 849490-2N5061G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5061G
849490-2N5061G
SCRs - Single - 2N5061G 849490-2N5061G
Manufacturer: ON Semiconductor Win Source Part Number: 849490-2N5061G Features: SCR 60 V 800 mA Package: Bulk Part Status: Obsolete Family Name: 2N5061 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 849490-2N5061G
Features: SCR 60 V 800 mA
Package: Bulk
Part Status: Obsolete
Family Name: 2N5061
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N5061G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5061G
Discrete Semiconductor Products - Thyristors - SCRs 2N5061G
SCR 60V 800MA TO92-3

SCR 60V 800MA TO92-3

Supplier's Site
SCR 60V 800MA TO92-3

SCR 60V 800MA TO92-3

Supplier's Site Datasheet
THY T092 0.8A 60V SCR LEAD FREE - 70099753 - Allied Electronics, Inc.
Fort Worth, TX, USA
THY T092 0.8A 60V SCR LEAD FREE
70099753
THY T092 0.8A 60V SCR LEAD FREE 70099753
THY T092 0.8A 60V SCR LEAD FREE

THY T092 0.8A 60V SCR LEAD FREE

Supplier's Site
Scr Thyristor, 510Ma, 60V, To-92; Peak Repetitive Off State Voltage Onsemi - 45J2487 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 60V, To-92; Peak Repetitive Off State Voltage Onsemi
45J2487
Scr Thyristor, 510Ma, 60V, To-92; Peak Repetitive Off State Voltage Onsemi 45J2487
SCR THYRISTOR, 510mA, 60V, TO-92; Peak Repetitive Off State Voltage:60V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 60V, TO-92; Peak Repetitive Off State Voltage:60V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N5061GOS-ND 849490-2N5061G 2N5061G 2N5061G 70099753 45J2487
Product Name SCRs SCRs - Single - 2N5061G Discrete Semiconductor Products - Thyristors - SCRs SCRs THY T092 0.8A 60V SCR LEAD FREE Scr Thyristor, 510Ma, 60V, To-92; Peak Repetitive Off State Voltage Onsemi
Thyristor Type SCR SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body Bulk TO-226-3, TO-92-3 Long Body TO-226-3, TO-92-3 Long Body TO-92 TO-92; TO-92
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to ? C (-40 to ? F)
VDRM 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details