Vishay Intertechnology, Inc. SCRs - Single - 70TPS12 70TPS12

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808941-70TPS12 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A at 50Hz SCR Type: Standard Recovery Part Status: Obsolete (End Of Life) Supplier Device Package: SUPER-247 (TO-274AA) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-274AA Current - On State (It (RMS)) (Maximum): 75A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 70A Current - Off State (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 70TPS*
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808941-70TPS12 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A at 50Hz SCR Type: Standard Recovery Part Status: Obsolete (End Of Life) Supplier Device Package: SUPER-247 (TO-274AA) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-274AA Current - On State (It (RMS)) (Maximum): 75A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 70A Current - Off State (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 70TPS*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 70TPS12 - 808941-70TPS12 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 70TPS12
808941-70TPS12
SCRs - Single - 70TPS12 808941-70TPS12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808941-70TPS12 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A at 50Hz SCR Type: Standard Recovery Part Status: Obsolete (End Of Life) Supplier Device Package: SUPER-247 (TO-274AA) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-274AA Current - On State (It (RMS)) (Maximum): 75A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 70A Current - Off State (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 70TPS*

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808941-70TPS12
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A at 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete (End Of Life)
Supplier Device Package: SUPER-247 (TO-274AA)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-274AA
Current - On State (It (RMS)) (Maximum): 75A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 70A
Current - Off State (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 70TPS*

Buy Now
SCRs - 70TPS12-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)

SCR 1.2kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 70TPS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
70TPS12
Discrete Semiconductor Products - Thyristors - SCRs 70TPS12
SCR 1.2KV 75A SUPER-247

SCR 1.2KV 75A SUPER-247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 808941-70TPS12 70TPS12-ND 70TPS12
Product Name SCRs - Single - 70TPS12 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details