Littelfuse, Inc. SCRs CS45-16IO1

Description
SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet
Description
SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS45-16IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD

SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
SCRs - Single - CS45-16IO1 - 1030393-CS45-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS45-16IO1
1030393-CS45-16IO1
SCRs - Single - CS45-16IO1 1030393-CS45-16IO1
Manufacturer: IXYS Win Source Part Number: 1030393-CS45-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.64V Current - On State (It (AV)) (Max): 48A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 5mA Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1030393-CS45-16IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.64V
Current - On State (It (AV)) (Max): 48A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS45-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS45-16IO1
Discrete Semiconductor Products - Thyristors - SCRs CS45-16IO1
SCR 1.6KV 75A TO247AD

SCR 1.6KV 75A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
SCRs 45 Amps 1600V

SCRs 45 Amps 1600V

Buy Now Datasheet
SCR 1.6KV 75A TO247AD

SCR 1.6KV 75A TO247AD

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24734339 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24734339
Thyristor/SCR/Triac/Diac/Alternistor 24734339
THYRISTOR, 1600V PEAK REPETITIVE OFF STATE, 1.5V (100MA) MAX GATE TRIGGER, 48A AVERAGE ON STATE, 75A ON STATE RMS, TO-247AD CASE STYLE, 3 PIN, -40/140C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 1600V PEAK REPETITIVE OFF STATE, 1.5V (100MA) MAX GATE TRIGGER, 48A AVERAGE ON STATE, 75A ON STATE RMS, TO-247AD CASE STYLE, 3 PIN, -40/140C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number CS45-16IO1-ND 1030393-CS45-16IO1 CS45-16IO1 CS45-16IO1 CS45-16IO1 24734339
Product Name SCRs SCRs - Single - CS45-16IO1 Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD122N24KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2400 volts
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B641-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details