onsemi SCRs C122F1

Description
SCR 50V 8A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 50V 8A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - C122F1-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 8A Standard Recovery Through Hole TO-220AB

SCR 50V 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1378095-C122F1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1378095-C122F1
Discrete Semiconductor Products - Thyristors - SCRs 1378095-C122F1
Win Source Part Number: 1378095-C122F1 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: TO-220-3 Supplier Device Package: TO-220AB Base Product Number: C122 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 50 V Current - On State (It (RMS)) (Max): 8 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz Current - Gate Trigger (Igt) (Max): 25 mA Current - Hold (Ih) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.83 V Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1378095-C122F1
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: C122
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 50 V
Current - On State (It (RMS)) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
Current - Gate Trigger (Igt) (Max): 25 mA
Current - Hold (Ih) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.83 V
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C122F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C122F1
Discrete Semiconductor Products - Thyristors - SCRs C122F1
SCR 50V 8A TO220AB

SCR 50V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number C122F1-ND 1378095-C122F1 C122F1
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B674-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details