WeEn Semiconductors SCRs BT155W-1200T-AQ

Description
SCR 1.2kV 79A Standard Recovery Through Hole TO-247-3
Request a Quote Datasheet
Description
SCR 1.2kV 79A Standard Recovery Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-BT155W-1200T-AQ-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 79A Standard Recovery Through Hole TO-247-3

SCR 1.2kV 79A Standard Recovery Through Hole TO-247-3

Buy Now Datasheet
SCRs - Single - BT155W-1200T-AQ - 913654-BT155W-1200T-AQ - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT155W-1200T-AQ
913654-BT155W-1200T-AQ
SCRs - Single - BT155W-1200T-AQ 913654-BT155W-1200T-AQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 913654-BT155W-1200T- AQ Operating Temperature Range: 150°C (TJ) Features: SCR 1.2 kV 79 A Standard Recovery Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: BT155 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080 Other Part Number: 1740-BT155W-1200T-AQ , 934072055127

Manufacturer: WeEn Semiconductors
Win Source Part Number: 913654-BT155W-1200T-AQ
Operating Temperature Range: 150°C (TJ)
Features: SCR 1.2 kV 79 A Standard Recovery Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: BT155
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: 1740-BT155W-1200T-AQ, 934072055127

Buy Now Datasheet
Thyristor, 1.2Kv, 79A, To-247 Rohs Compliant Ween Semiconductors - 37AJ8859 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.2Kv, 79A, To-247 Rohs Compliant Ween Semiconductors
37AJ8859
Thyristor, 1.2Kv, 79A, To-247 Rohs Compliant Ween Semiconductors 37AJ8859
THYRISTOR, 1.2KV, 79A, TO-247 ROHS COMPLIANT: YES

THYRISTOR, 1.2KV, 79A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
BT155W-1200T-AQ
Discrete Semiconductor Products - Thyristors - SCRs BT155W-1200T-AQ
SCR 1.2KV 79A TO247-3

SCR 1.2KV 79A TO247-3

Supplier's Site
SCRs Planar Passivated SCR

SCRs Planar Passivated SCR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-BT155W-1200T-AQ-ND 913654-BT155W-1200T-AQ 37AJ8859 BT155W-1200T-AQ BT155W-1200T-AQ
Product Name SCRs SCRs - Single - BT155W-1200T-AQ Thyristor, 1.2Kv, 79A, To-247 Rohs Compliant Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-247-3 TO-247-3 TO-247-3
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B553-2T3 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details