NXP Semiconductors SCRs BT149B,126

Description
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - BT149B,126-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3

SCR 200V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT149B,126 - 1024630-BT149B,126 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT149B,126
1024630-BT149B,126
SCRs - Single - BT149B,126 1024630-BT149B,126
Manufacturer: NXP Win Source Part Number: 1024630-BT149B,126 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1024630-BT149B,126
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT149B,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
BT149B,126
Discrete Semiconductor Products - Thyristors - SCRs BT149B,126
SCR 200V 800MA TO92-3

SCR 200V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number BT149B,126-ND 1024630-BT149B,126 BT149B,126
Product Name SCRs SCRs - Single - BT149B,126 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCR Modules - L312F - VAST STOCK CO., LIMITED
Sensata Technologies
View Details
4 suppliers
SCRs - Single - 50RIA80M - 1128997-50RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details