Littelfuse, Inc. Low Power SCR up to 1200V 2N6400G

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6400G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6400G
Low Power SCR up to 1200V 2N6400G
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - 2N6400GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 16A Standard Recovery Through Hole TO-220AB

SCR 50V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Scr Thyristor, 16A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 42K3179 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
42K3179
Scr Thyristor, 16A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 42K3179
SCR THYRISTOR, 16A, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 16A, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 50V 16A

SCRs 50V 16A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number 2N6400G 2N6400GOS-ND 42K3179 2N6400G
Product Name Low Power SCR up to 1200V SCRs Scr Thyristor, 16A, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
VDRM 50 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 16 amps
Unlock Full Specs
to access all available technical data