WeEn Semiconductors SCRs BT168E,112

Description
SCR 500V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 500V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1293-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V 800mA Sensitive Gate Through Hole TO-92-3

SCR 500V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1325555-BT168E,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1325555-BT168E,112
Discrete Semiconductor Products - Thyristors - SCRs 1325555-BT168E,112
Manufacturer: WeEn Semiconductors Win Source Part Number: 1325555-BT168E,112 Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Tube Standard Package: 5,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 500 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Supplier Device Package: TO-92-3 Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1293,1740-1293- 2-ND,568-3680,568-36 80-5,568-3680-ND,BT1 68E,934042480112,174 0-1293-2,568-3680-5- ND Base Product Number: BT168 RoHS Status: RoHS Compliant

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1325555-BT168E,112
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Tube
Standard Package: 5,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 500 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Supplier Device Package: TO-92-3
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1293,1740-1293-2-ND,568-3680,568-3680-5,568-3680-ND,BT168E,934042480112,1740-1293-2,568-3680-5-ND
Base Product Number: BT168
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT168E,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT168E,112
Discrete Semiconductor Products - Thyristors - SCRs BT168E,112
SCR 500V 800MA TO92-3

SCR 500V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1293-ND 1325555-BT168E,112 BT168E,112
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETT480N22P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details