SCR 600V 50A Standard Recovery Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 770614-BTW69-600RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Family Name: BTW69-600
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 50A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 32A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): FS5030MP00TU; CS218-55M; NTE5534A; BTW69-600;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
THYRISTOR, 32A, 600V, TO-218; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:80mA; Current It av:32A; On State RMS Current IT(rms):50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes
THYRISTOR, 32A, 600V, TO-218; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:80MA; CURRENT IT AV:32A; ON STATE RMS CURRENT IT(RMS):50A; THYRISTOR CASE STYLE:TOP-3; NO. OF PINS:3PINS; PEAK NON REP SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 50A TOP3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-2435-5-ND | 770614-BTW69-600RG | 25M7893 | 16456478 | BTW69-600RG |
| Product Name | SCRs | SCRs - Single - BTW69-600RG | Thyristor, 32A, 600V, To-218; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TOP-3 | TOP-3 | TOP-3 | TOP-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts |