L-com, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 3.5 GHz Parabolic Grid Antenna features excellent front to back ratio. It is ideally suited for directional applications, backhaul applications and point to point systems. Typical applications include IEEE 802.16e,... | |
| High Performance The HyperGain HG2609U is a high performance omnidirectional WiFi antenna designed for the 2.6GHz MMDS band. This compact and lightweight antenna is compatible with IEEE 802.16, 802.20 and... | |
| Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of... | |
| L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omni directional, dual polarized / dual frequency antenna line. The HyperGain HG2458-06DPU is a professional high gain dual band/dual polarity... | |
| L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-09DPU is a professional high gain dual band/dual polarity omnidirectional... | |
| L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-11DPU is a professional high gain dual band/dual polarity omnidirectional... | |
| L-Com's 4.9-5.9 GHz 20.5 dBi 45 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-45 is a 4.9 GHz to 5.9GHz sector antenna... | |
| L-Com's 4.9-6.4 GHz 16.5 dBi 90 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-90 is a 4.9 GHz to 6.4 GHz sector... | |
| L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-65 is a 4.9 GHz to 6.4 GHz sector... | |
| L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-65 is a 4.9 GHz to 6.4 GHz sector... | |
| Professional Performance The HyperLink Brand HG5806U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally... | |
| Professional Performance The HyperLink Brand HG5809U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally... | |
| Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally... | |
| Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally... | |
| Professional Performance The HyperLink HG5811UDT-PRO is a Profession Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is... | |
| Superior Design-Braodband Performance The HyperGain model HG5158-28D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design... | |
| Superior Design-Braodband Performance The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design... | |
| Superior Performance: The L-COM Brand HG3510DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single... | |
| Superior Performance: The L-COM Brand HG3517DP4-090 Sector Panel Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure... | |
| Superior Performance: The L-COM Brand HG3520DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree beamwidth in a single enclosure... | |
| Superior Performance: The L-COM Brand HG358DP4-NF OMNI Antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with... | |
| Superior Performance The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This... | |
| Superior Performance The HyperGain® HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to... | |
| Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with... | |
| Superior Performance The Hyperlink Brand HG3517DP-090 Sector Panel Antenna combines vertical and horizontal polarization, high gain with a 90° beam width in a single enclosure. It is a professional quality... | |
| Superior Performance The HyperLink HG4958-22EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to... | |
| Superior Performance The HyperLink HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to... | |
| Superior Performance The HyperLink HG4958DP-17Y Yagi Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality antenna designed... | |
| The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines... | |
| The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOW series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines... | |
| The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for... | |
| The HG2458-03PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG2458-04PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to... | |
| The HG2458-06DP-8RSP WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to... | |
| The HG2458-09P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5125-5850 MHz) band. The... | |
| The HG2458-15DP-090 is a high performance dual-band / dual polarized sector panel antenna, which combines high gain with a beamwidth up to 90°. Its dual-band design makes it suitable for... | |
| The HG2458-20P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5.1-5.8 GHz (5150-5850 MHz) band. The... | |
| The HG2458-2PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG2471-04U-NF WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same... | |
| The HG2471-04U-NM WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same... | |
| The HG2471-06DP-4NF WiFi 6e 4x4 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to... | |
| The HG2471-06DP-4NM WiFi 6e 4x4 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to... | |
| The HG2471-06DP-4RSP WiFi 6e 4x4 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to... | |
| The HG2471-06DPU-4NF WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2471-06DPU-4RSP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2471-06DPU-4RTP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2471-06DPU-6NF WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2471-06DPU-6RSP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2471-06DPU-6RTP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship... | |
| The HG2614P is a high performance directional flat patch antenna suitable for indoor and outdoor applications in the 2.6GHz MMDS band. It is compatible with IEEE 802.16, 802.20 and WiMAX... | |
| The HG3515SDP4-065 Small Cell Sector Panel Antenna from L-com is a high performance, compact, and lightweight antenna. This sector antenna is designed to support LTE deplyoments in 3.3 to 3.8... | |
| The HG3517DP8-065 3.5 GHz 8-port Sector Antenna from L-com with Type N connectors provides industry leading gain, side lobes suppression, and high front to back ratio. The HG3517DP8-065 has gain... | |
| The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna... | |
| The HG5158-03PU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The... | |
| The HG62703U-NF 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to... | |
| The HG62703U-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to... | |
| The HG62703UW-NF 5G Omnidirectional White Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to... | |
| The HG62703UW-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to... | |
| The HG63804RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 3800 MHz bands and is available to ship same... | |
| The HG63805-03DPU-NF 5G 2x2 MIMO Omnidirectional Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for 2x2 MIMO performance... | |
| The HG65804RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 5800 MHz bands and is available to ship same... | |
| The HG67104RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 7125 MHz bands and is available to ship same... | |
| The HG727-03FPU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG72703RDR-SM 4G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is... | |
| The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands... | |
| The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be... | |
| The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be... | |
| The HyperGain HG3512UP-NF is an economical yet high performance omni-directional WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This... | |
| The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family... | |
| The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family... | |
| The HyperGain HG459U-NF is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family... | |
| The HyperGain HG459U-NM is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family... | |
| The HyperGain HG459U-RSP is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family... | |
| The HyperGain HG5310U is a compact yet high performance omnidirectional WiFi antenna which is designed to increase the range and coverage area of IEEE 802.11a wireless LAN equipment for the... | |
| The HyperGain HG5412U is a high performance omnidirectional antenna designed for the 5.4 GHz band. It is ideal for IEEE 802.11a wireless LAN applications in the 5.4GHz band as well... | |
| The HyperGain HG5812U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint... | |
| The HyperGain HG5812U-PRO-5PK is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint... | |
| The HyperGain model HG5158DP-32D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used... | |
| The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates... | |
| The HyperGain® HG3509U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. | |
| The HyperLink HG2458-05PU-UFL is a dual band 2.4/5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need... | |
| The HyperLink HG2458-06DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for... | |
| The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a... | |
| The HyperLink HG2458-09DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for... | |
| The HyperLink HG2458-10DP-6NF Flat Panel Antenna combines six dual band antennas in a single housing. The unit consists of four vertically and two horizontally polarized multi-patch antennas. It is a... | |
| The HyperLink HG2458-11DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for... | |
| The Hyperlink HG2458-11P is a high performance multi-band directional flat patch antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band. The... | |
| The Hyperlink HG2458-11XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications... | |
| The HyperLink HG2458-13HDP-4NF High Density Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It... | |
| The HyperLink HG2458-13P-180 Sectorial Panel Antenna combines high gain with a 180 degree beamwidth. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in... | |
| The HyperLink HG2458-14DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a... | |
| The HyperLink HG2458-14P-090 is a high performance dual-band sector panel antenna which combines high gain with a 90° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz... | |
| The Hyperlink HG2458-15XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications... | |
| The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual... | |
| The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band... | |
| The HyperLink HG2458-7RDR-NM is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band... | |
| The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The... | |
| The HyperLink HG245803UR-NMOB is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only... | |
| The HyperLink HG245803UR-NMOW is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only... | |
| The HyperLink HG245806U-4RSP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a... | |
| The HyperLink HG245806U-4RTP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a... | |
| The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is... | |
| The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates... | |
| The HyperLink HG2458RD-RSP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8... | |
| The HyperLink HG2458RD-RTP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8... | |
| The HyperLink HG2458RD-SM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8... | |
| The HyperLink HG2458RD-TM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8... | |
| The HyperLink HG3516DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications... | |
| The HyperLink HG35805CUPR-NF is a multi-band low PIM omni-directional ceiling mount antenna specifically designed for in-building wireless networks. With coverage from 380 MHz to 6000 MHz, the HG35805CUPR-NF is ideal... | |
| The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need... | |
| The HyperLink HG4958-17DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed... | |
| The HyperLink HG4958-17DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily for... | |
| The Hyperlink HG4958-23P flat panel antenna is designed to operate from 4.9 GHz to 5.8 GHz (4750-5850MHz). The wide band design of this antenna eliminates the need to purchase different... | |
| The HyperLink HG4958DP-19P Flat Panel Antenna combines vertical and horizontal polarization with high gain over broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for... | |
| The HyperLink HG5158-16DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed... | |
| The HyperLink HG5158-16XP-090 antenna is designed with two independent cross polarized internal antennas fed via (2) connectors. The HG5158-16XP-090 provides high gain with a wide 90° beam-width making them ideal... | |
| The HyperLink HG5158-19DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed... | |
| The HyperLink HG5158DP-10U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in... | |
| The HyperLink HG5158DP-13U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in... | |
| The HyperLink HG5808U is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for multipoint and mobile applications... | |
| The HyperLink HG5813DP-180 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed... | |
| The Hyperlink HG5814P-120 Sector Panel Wi-Fi Antenna combines high gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the... | |
| The Hyperlink HG5816SXP-090 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG5816SXP-090 provides high gain with a wide 90° | |
| The HyperLink HG5817P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality cell site antenna designed primarily for service providers in the... | |
| The HyperLink HG5817Y-NF-1 radome enclosed yagi antenna features high gain and a 30° beam width. It is ideally suited for directional and multipoint IEEE 802.11a/n WiFi and wireless LAN applications... | |
| The Hyperlink HG5819P flat panel antenna is designed to operate in the 5.8 GHz (5725-5850 MHz) frequency range. It is ideal for 5.8 GHz UNII and ISM band applications as... | |
| The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point... | |
| The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point... | |
| The Hyperlink HG5829EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point... | |
| The HyperLink HG72107U-PRO is a professional grade omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclluding LoRA, LTE-M, and NB-IoT. This outdoor all... | |
| The HyperLink HG72703RDR-NM series is a compact 3 dBi omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703RDR-NM combines several different frequency bands to allow multi-user options. They... | |
| The HyperLink HG72703UR-NMOB is a compact 3 dBi omnidirectional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are... | |
| The HyperLink HG72703UR-NMOW is a compact 3 dBi omnidirectional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines several different frequency bands to allow multi-user options. They are... | |
| The HyperLink HG72704U is a compact omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as... | |
| The HyperLink HG72705CUPR-NF is a low PIM rated, high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to... | |
| The HyperLink HG72705FPU-UFL is a flexible omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas... | |
| The HyperLink HG72706DPCUPR-NF is a low PIM high performance MIMO ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute... | |
| The HyperLink HG72708XWPPR-NF is a low PIM rated, high performance directional wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are... | |
| The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different... | |
| The HyperLink HG72710XP-065 is a professional grade 65 degree cross polarized sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclduing LoRA, LTE-N,... | |
| The HyperLink HG72712P-120 is a professional grade 120 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications including LoRA, LTE-M, and nB-IoT.This... | |
| The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and... | |
| The HyperLink model HG4958DP-25D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used... | |
| The HyperLink model HG4958DP-30D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used... | |
| The HyperLink model HG4958DP-34D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used... | |
| The HyperLink Model HG72704CU-NF is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a... | |
| The HyperLink Model HG72704CU-RSP is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a... | |
| The HyperLink UP Series HG5158-06UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited... | |
| The HyperLink UP Series HG5158-09UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited... | |
| The HyperLink Wireless HG2458-14DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily... | |
| The HyperLink® HG2458-08LP is a high performance ultra wide band log periodic antenna designed to operate from 2.3 GHz to 6.5 GHz. This Ultra-Wideband design eliminates the need to purchase... | |
| The L-com 400 MHz to 470 MHz HG410P-NF Yagi antenna ships the same day and is designed for the most rugged conditions. This 400 MHz antenna provides 10 dBi of... | |
| The L-com HG2458-10DP-BLK is a high performance multi-band directional flat panel antenna designed with vertically polarized internal antennas elements fed via one N-Type Female connector. Suitable for indoor and outdoor... | |
| The L-com HG2458-3SDC-3NF is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-3SDC-3NF features a compact and unobtrusive UV resistant radome. | |
| The L-com HG2458-4SDC-6RSP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-4SDC-6RSP features a compact and unobtrusive UV resistant radome. | |
| The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a... | |
| The L-com HG247103RD-RSP WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available... | |
| The L-com HG247103RD-SM WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available... | |
| The L-com HG2612U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG2612U-PRO has 12 dBi gain and can be used to broadcast... | |
| The L-com HG3508DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3508DPU-45 has 8 dBi gain and can be used to broadcast... | |
| The L-com HG3510U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3510U-PRO has 10 dBi gain and can be used to broadcast... | |
| The L-com HG3513DP4-NF is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DP4-NF has 13 dBi gain and can be used to broadcast... | |
| The L-com HG3513DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DPU-45 has 13 dBi gain and can be used to broadcast... | |
| The L-com HG3515D-1-NF is a high-performance back-fire antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG3515D-1-NF has 13 to 15 dBi... | |
| The L-com HG3521XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 3450 MHz to 3800 MHz. The unit consists of two vertically and two... | |
| The L-com HG4922EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG4922EG-1-NF has 20... | |
| The L-com HG4927EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG4927EG-1-NF has 25... | |
| The L-com HG4958DP-17Y Yagi Antenna is available for same day shipping. This Yagi Antenna with N male connectors combines vertical and horizontal polarization with high gain over a broadband frequency... | |
| The L-com HG5158-9XP is a rugged flat panel spotlight antenna specifically designed for industrial wireless local area networks (WLAN). L-com's HG5158-9XP has 7.5 to 9 dBi gain. The ruggedized IP67... | |
| The L-com HG62706DPU is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG62706DPU has 4 to 6 dBi gain and can be used... | |
| The L-com HG63807U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG63807U has 5 to 7 dBi gain and can be used... | |
| The L-com HG65805CUPR-4310F is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65805CUPR-4310F has 1.8... | |
| The L-com HG65805CUPR-NF is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65805CUPR-NF has 1.8... | |
| The L-com HG65806CUPR-4310F is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65806CUPR-4310F has 1.5... | |
| The L-com HG65806CUPR-NF is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65806CUPR-NF has 1.5... | |
| The L-com HG65806DPCUPR-4310F is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65806DPCUPR-4310F has... | |
| The L-com HG65806DPCUPR-NF is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65806DPCUPR-NF has... | |
| The L-com HG65807XPPR-4310F is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-4310F has... | |
| The L-com HG65807XPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-NF has... | |
| The L-com HG6917PF-NMO multi-band mobile omnidirectional antenna is ideally suited for multipoint mobile applications. This includes service vehicles, public transportation, public safety, mining and construction vehicles. The 2 dBi to... | |
| The L-com HG706U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG706U-PRO has 4 to 6 dBi gain and can be used... | |
| The L-com HG708U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG708U-PRO has 6 to 8 dBi gain and can be used... | |
| The L-com HG72708U is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG72708U has 6 to 8 dBi gain and can be used to broadcast... | |
| The L-com HG74204UPR-4310F is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-4310F has 3 to... | |
| The L-com HG74204UPR-NF is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-NF has 3 to... | |
| The L-com HG74205DPCUPR-4310F is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74205DPCUPR-4310F has... | |
| The L-com HG74205DPCUPR-NF is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74205DPCUPR-NF has... | |
| The N-male HG5158-06UP-NM from L-com is an economical yet high performance omnidirectional antenna designed for the unlicensed 5 GHz band. This compact and lightweight antenna is ideally suited for IEEE... | |
| This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial... | |
| This ground plane independent UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other... | |
| This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other... | |
| This heavy duty compact flat panel WiFi antenna is ideal for 5.4GHz 802.11a band applications as well as 5.8GHz ISM and UNII applications. The antenna measures 7.45" (189mm) square and... | |
| This high performance 3.5 GHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. Typical applications include IEEE 802.16e,... | |
| This low cost and compact flat patch WiFi antenna is ideal for 5.8GHz UNII & ISM Band applications. The antenna measures 4.5" square and combines 8 dBi or 11 dBi... | |
| This multi-band compact UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial... | |
| This versatile rubber duck operates in multiple cellular bands for 2G, 3G, and 4G applications. It has a swiveling articulating SMA connector Features Multiband Articulating Knuckle White hosing Application Cellular... | |
| This very compact panel 2.4/5.8 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). It features two independent dual-band,... |
| << Prev | Next >> |