L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 110
Product Name Notes
ADDERLink DV104T is a high performance digital video extender and splitter that enables you to locate your critical play out hardware in a secure and temperature controlled environment away from...
Cable 40% Braided, 6 ft. This cable is primarily used for connecting up video systems that use BNC connectors. Features Fully Molded Nickel Connectors. Stock BNC cables are ideal for...
F-Type Cords F-Type Cord: RG59 Cord Color: Black Cord Length: 3 ft. F-type cords have molded cable ends. Both cable and satellite can be run through RG6 F-type cords. Custom...
L-com's new line of 3.5mm to RCA adapter cables are an affordable way to split a single audio source into separate channels. This adapter cable will convert a 3.5mm TRS...
The AEMC Fault Mapper is a hand-held, alpha-numeric, TDR (Time Domain Reflectometer) Cable Length Meter and Fault Locator, designed to measure the length of electrical and communication cables. It can...
The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end...
The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up...
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M.
The right angle AMCM-1102 is a Male MC-Card connector that is a crimp termination style from L-com. MC-Card-series are microminiature, 50-ohm connectors that feature Snap-On mating. This connector is tested...
The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to...

Next >>