L-com, Inc. 2.4 GHz-2.5 GHz / 5.1 GHz-7.1 GHz, 2.5-3.5 dBi WiFi 6e Tilt and Swivel Rubber Duck Antenna - Reverse Polarity SMA (RP-SMA) Male Connector HG247103RD-RSP

Description
The L-com HG247103RD-RSP WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available to ship the same day. It features a Reverse Polarity SMA (RP-SMA) Male Connector. The HG247103RD-RSP can be used on all consumer radios that have Reverse Polarity SMA connections. This RP-SMA rubber duck is suitable for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The high performance HG247103RD-RSP from L-com provides 3 dBi of gain and broad coverage. This WiFi 6e 2400 to 7125 MHz rubber duck antenna, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and Swivel Design 2.4 GHz, 5 GHz, 7 GHz Bands Reverse Polarity SMA (RP SMA) Male Connector 2.5 to 3.5 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The L-com HG247103RD-RSP WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available to ship the same day. It features a Reverse Polarity SMA (RP-SMA) Male Connector. The HG247103RD-RSP can be used on all consumer radios that have Reverse Polarity SMA connections. This RP-SMA rubber duck is suitable for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The high performance HG247103RD-RSP from L-com provides 3 dBi of gain and broad coverage. This WiFi 6e 2400 to 7125 MHz rubber duck antenna, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and Swivel Design 2.4 GHz, 5 GHz, 7 GHz Bands Reverse Polarity SMA (RP SMA) Male Connector 2.5 to 3.5 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 5.1 GHz-7.1 GHz, 2.5-3.5 dBi WiFi 6e Tilt and Swivel Rubber Duck Antenna - Reverse Polarity SMA (RP-SMA) Male Connector - HG247103RD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 5.1 GHz-7.1 GHz, 2.5-3.5 dBi WiFi 6e Tilt and Swivel Rubber Duck Antenna - Reverse Polarity SMA (RP-SMA) Male Connector
HG247103RD-RSP
2.4 GHz-2.5 GHz / 5.1 GHz-7.1 GHz, 2.5-3.5 dBi WiFi 6e Tilt and Swivel Rubber Duck Antenna - Reverse Polarity SMA (RP-SMA) Male Connector HG247103RD-RSP
The L-com HG247103RD-RSP WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available to ship the same day. It features a Reverse Polarity SMA (RP-SMA) Male Connector. The HG247103RD-RSP can be used on all consumer radios that have Reverse Polarity SMA connections. This RP-SMA rubber duck is suitable for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The high performance HG247103RD-RSP from L-com provides 3 dBi of gain and broad coverage. This WiFi 6e 2400 to 7125 MHz rubber duck antenna, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and Swivel Design 2.4 GHz, 5 GHz, 7 GHz Bands Reverse Polarity SMA (RP SMA) Male Connector 2.5 to 3.5 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi

The L-com HG247103RD-RSP WiFi 6e Rubber Duck Antenna is a high performance, compact designed for 2.4, 5 and 7 GHz bands. This tilt and swivel rubber duck antenna is available to ship the same day. It features a Reverse Polarity SMA (RP-SMA) Male Connector. The HG247103RD-RSP can be used on all consumer radios that have Reverse Polarity SMA connections. This RP-SMA rubber duck is suitable for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The high performance HG247103RD-RSP from L-com provides 3 dBi of gain and broad coverage. This WiFi 6e 2400 to 7125 MHz rubber duck antenna, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Tilt and Swivel Design
  • 2.4 GHz, 5 GHz, 7 GHz Bands
  • Reverse Polarity SMA (RP
  • SMA) Male Connector
  • 2.5 to 3.5 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) networks
  • Connected cars or self
  • driving cars, Fleet management, Logistics
  • IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG247103RD-RSP
Product Name 2.4 GHz-2.5 GHz / 5.1 GHz-7.1 GHz, 2.5-3.5 dBi WiFi 6e Tilt and Swivel Rubber Duck Antenna - Reverse Polarity SMA (RP-SMA) Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details