L-com, Inc. Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 2 3 4 5 6 7 10 20 21
Product Name Notes
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater...
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater...
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28...
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+...
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for...
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for...
The L-com AOC-DVDV-S series are DVI Active Optical Cables (AOCs) that use fiber instead of copper to transmit the signal over longer distances than copper allows. The AOC-DVDV-S DVI AOCs...
The L-com FCA-FAFA-DPS2P-01 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2P-02 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2P-05 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2P-10 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-03 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-05 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-10 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFA-DPS2Z-15 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-FAFA-DPS2Z-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-01 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-02 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-05 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-10 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2P-15 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-03 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-05 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-10 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FAFU-DPS2Z-15 is a Duplex single mode fiber optic patch cable, with FC/APC to FC/UPC connectors. The L-com FCA-FAFU-DPS2Z-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-01 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-05 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-10 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2P-15 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-05 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-10 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FALU-DPS2Z-15 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-01 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-02 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-05 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-10 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2P-15 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2P-15 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-03 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-03 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-05 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-05 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-10 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-10 is constructed with 9/125 OS2 single mode fiber, and has...
The L-com FCA-FASA-DPS2Z-15 is a Duplex single mode fiber optic patch cable, with FC/APC to SC/APC connectors. The L-com FCA-FASA-DPS2Z-15 is constructed with 9/125 OS2 single mode fiber, and has...

Next >>