L-com, Inc. 4.9-5.8 GHz 27 dBi Lightweight Die-cast Grid Antenna - 5-Pack HG4958-27EG-5PK

Description
Superior Performance The HyperLink HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. This antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on data sheet link below. Features All weather operation Cast aluminum construction Superior performance UV stable light gray powder coat finish Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys
Description
Superior Performance The HyperLink HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. This antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on data sheet link below. Features All weather operation Cast aluminum construction Superior performance UV stable light gray powder coat finish Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 27 dBi Lightweight Die-cast Grid Antenna - 5-Pack - HG4958-27EG-5PK - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 27 dBi Lightweight Die-cast Grid Antenna - 5-Pack
HG4958-27EG-5PK
4.9-5.8 GHz 27 dBi Lightweight Die-cast Grid Antenna - 5-Pack HG4958-27EG-5PK
Superior Performance The HyperLink HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. This antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on data sheet link below. Features All weather operation Cast aluminum construction Superior performance UV stable light gray powder coat finish Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys

Superior Performance
The HyperLink HG4958-27EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading..
This antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°.
For additional information and complete specifications, click on data sheet link below.

Features

  • All weather operation
  • Cast aluminum construction
  • Superior performance
  • UV stable light gray powder coat finish

Application

  • Long-range Directional Applications
  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • Point to Point, Point to Multi-point Sys
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-27EG-5PK
Product Name 4.9-5.8 GHz 27 dBi Lightweight Die-cast Grid Antenna - 5-Pack
Primary Frequency Range 4900.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details