L-com, Inc. RF Antennas HG3342DP-20D

Description
3.3-4.2 GHZ, 1-FOOT, 20 DBI, PAR
Request a Quote Datasheet
Description
3.3-4.2 GHZ, 1-FOOT, 20 DBI, PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG3342DP-20D-ND - DigiKey
Thief River Falls, MN, United States
3.3-4.2 GHZ, 1-FOOT, 20 DBI, PAR

3.3-4.2 GHZ, 1-FOOT, 20 DBI, PAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG3342DP-20D-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CBRS, LTE, WISP
Primary Frequency Range 3750.0 MHz
Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details