L-com, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. | |
| Electrical cabinet CPD05-N110A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO... | |
| Electrical cabinet CPD05-N140A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO... | |
| Electrical cabinet CPD05-N220A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO... | |
| Electrical cabinet CPD05-N315A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO... | |
| Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to... | |
| Electrical cabinet LC-MM08-5512 from L-Com is a UL 67 Listed Service Entrance Rated AC power distribution box that accepts a 120 Vac single-phase electrical service into a main breaker, and... | |
| Electrical Cabinet SMALL CELL BREAKER Single-phase 120 Vac 4x 15A Branches UL 489 Features Accessory breakers for LC-MM08-5512 and LC-2MMX8-4472 Application DAS Systems Electrical Main/Sub-Panels Load Expansion Small Cell/5G Sites... | |
| For Heating the NB181608-1HFS-UL includes two thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by L-com's exclusive solid state thermostat controller. The heaters turn on when the... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SCA comes with 4 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SC comes with 8 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108-SC comes with 8 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108-SCA comes with 8 Simplex SC/APC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108A-SC comes with 8 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108A-SCA comes with 8 Simplex SC/APC... | |
| L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette... | |
| L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include... | |
| L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as... | |
| L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable... | |
| Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of... | |
| Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper... | |
| Start with the Box… The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited... | |
| Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it... | |
| Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from fiberglass reinforced polyester, it is well suited for... | |
| Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited... | |
| Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester,... | |
| Start with the Box... The NB141207 enclosure is a rugged, roomy (14" x 12" x 7") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded... | |
| Start with the Box... The NB141207-10FSD is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans... | |
| Start with the Box... The NB141207-20F is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features a thermostat controlled, high flow 240... | |
| Start with the Box... The NB141207-2H0 is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features a thermostat controlled 200W heating system,... | |
| Start with the Box... The NB141207-2HF is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features a thermostat controlled 200W heating system... | |
| Start with the Box... The NB181608 enclosure is a rugged, larger sized (18" x 16" x 8") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from... | |
| Start with UL Listing of the Enclosure... The NB141207-1HFS-UL is UL Listed and approved for your UL required enclosure applications. The Enclosure The box is a rugged weatherproof enclosure that... | |
| The box is a rugged NEMA Type 4X weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for... | |
| The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high... | |
| The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or... | |
| The Enclosure... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high... | |
| The Enclosure...The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature... | |
| The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, . This 1U (1.75") Fiber enclosure features... | |
| The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO... | |
| The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO... | |
| The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. | |
| The NB080604 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is... | |
| The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is... | |
| The NB121005 series are rugged weatherproof enclosures that are ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-10F-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-1H0 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-1HF is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-1HFS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB121005-KIT is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or... | |
| The NB121005-KIT01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or... | |
| The NB141207-10F-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB141207-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB141207-1HFA2 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB161406 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is... | |
| The NB181608-10F-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB181608-10FSX is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The... | |
| The NB181608-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB181608-1HFA2 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| The NB181608-1HVS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM24SC comes... | |
| This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM48SC comes... | |
| This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM72SC comes... | |
| This panel can be used to when you do not wish to fully populate all of the sub-panel openings in your Enclosure or Panel Din-Rail Box. This unit features a... | |
| This panel provides 3 unpopulated openings allowing you to load it with L-com's ECF Style Couplers in whatever combination you require. This unit features a black finish with snap on... | |
| This panel provides 4 unpopulated openings allowing you to load it with L-com's 0.5" D-Hole Couplers in whatever combination you require. This unit features a black finish with snap on... | |
| This panel provides 4 unpopulated openings allowing you to load it with L-com's Keystone Couplers in whatever combination you require. This unit features a black finish with snap on mounting... | |
| This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with... | |
| This panel provides 6 unpopulated openings allowing you to load it with Simplex SC or MTRJ or Duplex LC couplers in whatever combination you require. This unit features a black... | |
| This panel provides 6 unpopulated openings allowing you to load it with ST or FC couplers in whatever combination you require. This unit features a black finish with snap on... | |
| UL® Listed Enclosures... The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers... | |
| UL® Listed Enclosures... The NB141207-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when... | |
| UL® Listed Enclosures... The NB141207-100T-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when... | |
| UL® Listed Enclosures... The NB141207-10FS-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when... | |
| UL® Listed Enclosures... The NB181608-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when... | |
| UL® Listed Enclosures... The NB181608-10FS-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when... | |
| When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at... |
| Next >> |