L-com, Inc. 450-470 MHz 9dBi Omni Antenna N Male Connector type HG459U-NM

Description
The HyperGain HG459U-NM is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector. Included with the HG459U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Superior performance Lightweight fiberglass radome Application 450 MHz CDMA GMRS SCADA Family Radio Service 2-Way UHF Business Band
Description
The HyperGain HG459U-NM is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector. Included with the HG459U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Superior performance Lightweight fiberglass radome Application 450 MHz CDMA GMRS SCADA Family Radio Service 2-Way UHF Business Band

Suppliers

Company
Product
Description
Supplier Links
450-470 MHz 9dBi Omni Antenna N Male Connector type - HG459U-NM - L-com, Inc.
North Andover, MA, United States
450-470 MHz 9dBi Omni Antenna N Male Connector type
HG459U-NM
450-470 MHz 9dBi Omni Antenna N Male Connector type HG459U-NM
The HyperGain HG459U-NM is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector. Included with the HG459U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Superior performance Lightweight fiberglass radome Application 450 MHz CDMA GMRS SCADA Family Radio Service 2-Way UHF Business Band

The HyperGain HG459U-NM is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired.
This antenna features a 12 inch lead with N-Male type connector. Included with the HG459U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter.
This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
For full technical information please refer to the datasheet.

Features

  • All weather operation
  • Superior performance
  • Lightweight fiberglass radome

Application

  • 450 MHz CDMA
  • GMRS
  • SCADA
  • Family Radio Service 2-Way
  • UHF Business Band
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG459U-NM
Product Name 450-470 MHz 9dBi Omni Antenna N Male Connector type
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details