The L-Com HG708U-PRO is a 698-960 MHz omnidirectional antenna designed for outdoor use, featuring a Type N female connector. It offers a gain of 8 dBi and is suitable for applications in lowband LTE and 5G networks, including point-to-multipoint and non-line-of-sight scenarios. The antenna is constructed with a lightweight fiberglass radome, ensuring durability in all weather conditions. It supports a frequency range ideal for various telecommunications applications, including LTE, PCS, and NB-IoT. With a rugged design, the antenna is equipped with heavy-duty steel mast mounting brackets for easy installation. It operates effectively in a temperature range of -40 to +70 degrees Celsius and can withstand wind speeds of up to 124.27 MPH. Weighing 6.61 lbs, it is designed for efficient performance in large open areas, making it suitable for base station installations and expansive campuses.
The L-com HG708U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG708U-PRO has 6 to 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG708U-PRO operates from 698 to 960 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG708U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG708U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG708U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.
Features
Application
698-960MHZ 8 DBI OMNI ANTENNA, N FEMALE,
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG708U-PRO | 23AK3419 |
| Product Name | 698-960 MHz 8 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome | 698-960Mhz 8 Dbi Omni Antenna, N Female, L-Com |
| Applications | Basestation; Multi-band |