L-com, Inc. HyperGain 3.5GHz 11.5 dBi WiMAX Omnidirectional Antenna HG3512UP-NF

Description
The HyperGain HG3512UP-NF is an economical yet high performance omni-directional WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where wide coverage is desired. The HG3512UP-NF construction features a gray color fiberglass radome for durability and aesthetics. The included mounting system features heavy-duty steel bracket and a pair of u-bolts, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Features All weather operation RoHS Compliant Superior Performance Supplied with mast mounting kit Integral N-Female Connector Application IEEE 802.16e Applications Wireless LAN systems 3.5 GHz Band Applications Mobile WiMAX, SOFDMA, Multipoint Applications WiMAX
Datasheet
Description
The HyperGain HG3512UP-NF is an economical yet high performance omni-directional WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where wide coverage is desired. The HG3512UP-NF construction features a gray color fiberglass radome for durability and aesthetics. The included mounting system features heavy-duty steel bracket and a pair of u-bolts, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Features All weather operation RoHS Compliant Superior Performance Supplied with mast mounting kit Integral N-Female Connector Application IEEE 802.16e Applications Wireless LAN systems 3.5 GHz Band Applications Mobile WiMAX, SOFDMA, Multipoint Applications WiMAX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HyperGain 3.5GHz 11.5 dBi WiMAX Omnidirectional Antenna - HG3512UP-NF - L-com, Inc.
North Andover, MA, United States
HyperGain 3.5GHz 11.5 dBi WiMAX Omnidirectional Antenna
HG3512UP-NF
HyperGain 3.5GHz 11.5 dBi WiMAX Omnidirectional Antenna HG3512UP-NF
The HyperGain HG3512UP-NF is an economical yet high performance omni-directional WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where wide coverage is desired. The HG3512UP-NF construction features a gray color fiberglass radome for durability and aesthetics. The included mounting system features heavy-duty steel bracket and a pair of u-bolts, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Features All weather operation RoHS Compliant Superior Performance Supplied with mast mounting kit Integral N-Female Connector Application IEEE 802.16e Applications Wireless LAN systems 3.5 GHz Band Applications Mobile WiMAX, SOFDMA, Multipoint Applications WiMAX

The HyperGain HG3512UP-NF is an economical yet high performance omni-directional WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where wide coverage is desired.
The HG3512UP-NF construction features a gray color fiberglass radome for durability and aesthetics. The included mounting system features heavy-duty steel bracket and a pair of u-bolts, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector.

Features

  • All weather operation
  • RoHS Compliant
  • Superior Performance
  • Supplied with mast mounting kit
  • Integral N-Female Connector

Application

  • IEEE 802.16e Applications
  • Wireless LAN systems
  • 3.5 GHz Band Applications
  • Mobile WiMAX, SOFDMA, Multipoint Applications
  • WiMAX
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG3512UP-NF
Product Name HyperGain 3.5GHz 11.5 dBi WiMAX Omnidirectional Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers