L-com, Inc. 2.4 GHz / 5 GHz Dual Band Rubber Duck Antenna - RP-SMA Plug Connector HG2458-5RD-RSP

Description
The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 8.6" long, this antenna features rugged composite blade style radome and a tilt-and-swivel reverse-polarity SMA connector. This allows it to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design RP-SMA Plug connector Tilt and swivel design Two frequency ranges in one antenna Rugged composite radome Application 2.4 GHz, and 5.8 GHz band applications 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet
Description
The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 8.6" long, this antenna features rugged composite blade style radome and a tilt-and-swivel reverse-polarity SMA connector. This allows it to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design RP-SMA Plug connector Tilt and swivel design Two frequency ranges in one antenna Rugged composite radome Application 2.4 GHz, and 5.8 GHz band applications 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz / 5 GHz Dual Band Rubber Duck Antenna - RP-SMA Plug Connector - HG2458-5RD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz / 5 GHz Dual Band Rubber Duck Antenna - RP-SMA Plug Connector
HG2458-5RD-RSP
2.4 GHz / 5 GHz Dual Band Rubber Duck Antenna - RP-SMA Plug Connector HG2458-5RD-RSP
The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 8.6" long, this antenna features rugged composite blade style radome and a tilt-and-swivel reverse-polarity SMA connector. This allows it to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design RP-SMA Plug connector Tilt and swivel design Two frequency ranges in one antenna Rugged composite radome Application 2.4 GHz, and 5.8 GHz band applications 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers

The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications.
Measuring 8.6" long, this antenna features rugged composite blade style radome and a tilt-and-swivel reverse-polarity SMA connector. This allows it to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Compact design
  • RP-SMA Plug connector
  • Tilt and swivel design
  • Two frequency ranges in one antenna
  • Rugged composite radome

Application

  • 2.4 GHz, and 5.8 GHz band applications
  • 5.8 GHz ISM/UNII applications
  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Supplier's Site Datasheet
Antenna, Rubber Duck, 2.4/5Ghz; Antenna Type L-Com - 23T6543 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rubber Duck, 2.4/5Ghz; Antenna Type L-Com
23T6543
Antenna, Rubber Duck, 2.4/5Ghz; Antenna Type L-Com 23T6543
ANTENNA, RUBBER DUCK, 2.4/5GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, RUBBER DUCK, 2.4/5GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-5RD-RSP 23T6543
Product Name 2.4 GHz / 5 GHz Dual Band Rubber Duck Antenna - RP-SMA Plug Connector Antenna, Rubber Duck, 2.4/5Ghz; Antenna Type L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers