L-com, Inc. Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your... | |
| L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN... | |
| Providing superior protection, the ASR-PG13 Cord Grip is the optimal connector to use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease... | |
| Providing superior protection, the L-com ASR-PG13 Cord Grip is the optimal solution for use in harsh environment and industrial uses. This product is liquid tight as well as oil and... | |
| The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be... | |
| These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5... |