L-com, Inc. RF Antennas HG3342-20DP-NF

Description
3.3-4.2 GHZ, 15 DEGREE, 20 DBI,
Request a Quote Datasheet
Description
3.3-4.2 GHZ, 15 DEGREE, 20 DBI,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG3342-20DP-NF-ND - DigiKey
Thief River Falls, MN, United States
3.3-4.2 GHZ, 15 DEGREE, 20 DBI,

3.3-4.2 GHZ, 15 DEGREE, 20 DBI,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG3342-20DP-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CBRS, LTE, WISP
Primary Frequency Range 3750.0 MHz
Gain 18 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details