L-com, Inc. Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| L-Com’s Break-Over Type Torque Wrench LCBO2605IN is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is... | |
| L-Com’s Break-Over Type Torque Wrench LCBO4417MM is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is... | |
| L-Com’s Break-Over Type Torque Wrench LCBO522MM is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is... | |
| LC-TWC0314 click type torque wrench, is designed for SMC connectors, has a 1/4 bit with a preset value of 3 in-lbs. L-com's LC-TWC0314 click type torque wrenches allow accurate mating... | |
| LC-TWC0814 click type torque wrench, designed for SSMA connectors, has a 1/4 bit with a preset value of 8 in-lbs. L-com's LC-TWC0814 click type torque wrenches allow accurate mating force... | |
| LC-TWC08516 click type torque wrench, is designed for 1.85mm, 2.4mm, 2.92mm, 3.5mm and SMA connectors, has a 5/16 bit with a preset value of 8 in-lbs. L-com's LC-TWC08516 click type... | |
| LC-TWC1420MM click type torque wrench, designed for type N connectors, has a 20mm bit with a preset value of 14 in-lbs. L-com's LC-TWC1420MM click type torque wrenches allow accurate mating... | |
| LC-TWC1434 click type torque wrench, is designed for 7mm and type N connectors, has a 3/4 bit with a preset value of 14 in-lbs. L-com's LC-TWC1434 click type torque wrenches... | |
| LC-TWC1458 click type torque wrench, designed for TNC connectors, has a 5/8 bit with a preset value of 14 in-lbs. L-com's LC-TWC1458 click type torque wrenches allow accurate mating force... | |
| LC-TWC151316 click type torque wrench, designed for type N and SC connectors, has a 13/16 bit with a preset value of 14 in-lbs. L-com's LC-TWC151316 click type torque wrenches allow... | |
| LCTWB02532-TQ is a break-over type torque wrench with 5/32 bit for SSMC connectors and a preset value of 2 in-lbs. L-com’s LCTWB02532-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB041564-TQ is a break-over type torque wrench with 15/64 bit for 1.0mm connectors and a preset value of 4 in-lbs. L-com’s LCTWB041564-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB0514-TQ is a break-over type torque wrench with 1/4 bit for SSMA connectors and a preset value of 5 in-lbs. L-com’s LCTWB0514-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB05516-TQ is a break-over type torque wrench with 5/16 bit for SMA connectors and a preset value of 5 in-lbs. L-com’s LCTWB05516-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB081316-TQ is a break-over type torque wrench with 13/16 bit for N, SC connectors and a preset value of 8.1 in-lbs. L-com’s LCTWB081316-TQ break-over torque wrenches allow accurate mating force... | |
| LCTWB0820MM-TQ is a break-over type torque wrench with 25/32 bit for N connectors and a preset value of 8.1 in-lbs. L-com’s LCTWB0820MM-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB0834-TQ is a break-over type torque wrench with 3/4 bit for N connectors and a preset value of 8 in-lbs. L-com’s LCTWB0834-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB08516-TQ is a break-over type torque wrench with 5/16 bit for 3.5mm, 2.92mm, 2.4mm, SMA connectors and a preset value of 8.1 in-lbs. L-com’s LCTWB08516-TQ break-over torque wrenches allow accurate... | |
| LCTWB12916-TQ is a break-over type torque wrench with 9/16 bit for TNC connectors and a preset value of 12 in-lbs. L-com’s LCTWB12916-TQ break-over torque wrenches allow accurate mating force when... | |
| LCTWB141316-TQ is a break-over type torque wrench with 13/16 bit for N, SC connectors and a preset value of 14 in-lbs. L-com’s LCTWB141316-TQ break-over torque wrenches allow accurate mating force... | |
| LCTWB1434-TQ is a break-over type torque wrench with 3/4 bit for N, 7mm connectors and a preset value of 14 in-lbs. L-com’s LCTWB1434-TQ break-over torque wrenches allow accurate mating force... |