L-com, Inc. 615 MHz-960 MHz / 1710 MHz-2700 MHz / 3300 MHz-7150 MHz, 0-5 dBi, 4G 5G WiFi 6e Rubber Duck /Terminal antenna - SMA Male Connector HG67104RD-SM

Description
The HG67104RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 7125 MHz bands and is available to ship same day. It features a tilt-and-swivel SMA-Plug (male) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. The HG67104RD-SM is ideally suited 4G, 5G, LTE, CBRS, UNII and WiFi 6e bands. The L-com high performance rubber-duck HG67104RD-SM is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. L-com’s HG67104RD-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) capable Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 600, 700, 850, 900, 1800, 1900, 2100, 2600, 3500, 5800 MHz and 7 GHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth, CBRS, WiFi, C band, UNII
Datasheet
Description
The HG67104RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 7125 MHz bands and is available to ship same day. It features a tilt-and-swivel SMA-Plug (male) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. The HG67104RD-SM is ideally suited 4G, 5G, LTE, CBRS, UNII and WiFi 6e bands. The L-com high performance rubber-duck HG67104RD-SM is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. L-com’s HG67104RD-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) capable Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 600, 700, 850, 900, 1800, 1900, 2100, 2600, 3500, 5800 MHz and 7 GHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth, CBRS, WiFi, C band, UNII
Datasheet

Suppliers

Company
Product
Description
Supplier Links
615 MHz-960 MHz / 1710 MHz-2700 MHz / 3300 MHz-7150 MHz, 0-5 dBi, 4G 5G WiFi 6e Rubber Duck /Terminal antenna - SMA Male Connector - HG67104RD-SM - L-com, Inc.
North Andover, MA, United States
615 MHz-960 MHz / 1710 MHz-2700 MHz / 3300 MHz-7150 MHz, 0-5 dBi, 4G 5G WiFi 6e Rubber Duck /Terminal antenna - SMA Male Connector
HG67104RD-SM
615 MHz-960 MHz / 1710 MHz-2700 MHz / 3300 MHz-7150 MHz, 0-5 dBi, 4G 5G WiFi 6e Rubber Duck /Terminal antenna - SMA Male Connector HG67104RD-SM
The HG67104RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 7125 MHz bands and is available to ship same day. It features a tilt-and-swivel SMA-Plug (male) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. The HG67104RD-SM is ideally suited 4G, 5G, LTE, CBRS, UNII and WiFi 6e bands. The L-com high performance rubber-duck HG67104RD-SM is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. L-com’s HG67104RD-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) capable Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 600, 700, 850, 900, 1800, 1900, 2100, 2600, 3500, 5800 MHz and 7 GHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth, CBRS, WiFi, C band, UNII

The HG67104RD-SM 5G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna designed for the 617 MHz to 7125 MHz bands and is available to ship same day. It features a tilt-and-swivel SMA-Plug (male) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. The HG67104RD-SM is ideally suited 4G, 5G, LTE, CBRS, UNII and WiFi 6e bands. The L-com high performance rubber-duck HG67104RD-SM is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. L-com’s HG67104RD-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • 0 to 4 dBi gain
  • Tilt and Swivel Design
  • SMA Male Connector
  • Blade Design

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) capable
  • Connected cars or self
  • driving cars, Fleet management, Logistics
  • 4G 5G Networks
  • 600, 700, 850, 900, 1800, 1900, 2100, 2600, 3500, 5800 MHz and 7 GHz Bands
  • IoT, Cellular, Zigbee, Zwave, Bluetooth, CBRS, WiFi, C
  • band, UNII
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG67104RD-SM
Product Name 615 MHz-960 MHz / 1710 MHz-2700 MHz / 3300 MHz-7150 MHz, 0-5 dBi, 4G 5G WiFi 6e Rubber Duck /Terminal antenna - SMA Male Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details