L-com, Inc. Antenna, 5.15Ghz-5.85Ghz, Mimo/wlan; Antenna Type L-Com HG5158DP-18

Description
ANTENNA, 5.15GHZ-5.85GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:18dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Product Range:
Datasheet
Description
ANTENNA, 5.15GHZ-5.85GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:18dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 5.15Ghz-5.85Ghz, Mimo/wlan; Antenna Type L-Com - 90AJ5234 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.15Ghz-5.85Ghz, Mimo/wlan; Antenna Type L-Com
90AJ5234
Antenna, 5.15Ghz-5.85Ghz, Mimo/wlan; Antenna Type L-Com 90AJ5234
ANTENNA, 5.15GHZ-5.85GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:18dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Product Range:

ANTENNA, 5.15GHZ-5.85GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:18dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 90AJ5234
Product Name Antenna, 5.15Ghz-5.85Ghz, Mimo/wlan; Antenna Type L-Com
Primary Frequency Range 5150.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers