L-com, Inc. 5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna HG5827EG

Description
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems
Datasheet
Description
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna - HG5827EG - L-com, Inc.
North Andover, MA, United States
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna
HG5827EG
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna HG5827EG
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems

The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°.

Features

  • Two piece design
  • All Weather Operation
  • Light weight cast aluminum construction
  • Superior Performance
  • UV Stable Light Gray Powder Coat Finish

Application

  • 5.8 GHz 802.11a/n Wireless LAN Systems
  • 5.8 GHz UNII and ISM Applications
  • Wireless Bridges and Backhaul Applications
  • Long-Range Directional Applications
  • Point to Point, Point to Multi-point Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5827EG
Product Name 5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details