L-com, Inc. 2.4 GHz to 5.8 GHz Ultra-Wideband 8 dBi Log Periodic Antenna HG2458-08LP-NF

Description
The HyperLink® HG2458-08LP is a high performance ultra wide band log periodic antenna designed to operate from 2.3 GHz to 6.5 GHz. This Ultra-Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installation since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The broadband characteristics of the antenna enables it to operate over a very wide frequency rang with consistent gain. The HG2458-08LP is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute signals operating in different frequency bands like 802.11ac or WiMAX throughout a building or area. This antenna features 8 dBi of gain and a 60 degree beam width. The internal components of this antenna are enclosed within a UV-stable white fiberglass radome for all-weather operation. It is supplied with a swivel mast mount kit. Features 2.3 to 6.5 GHZ continuous coverage Ideal for use with multiband access points and routers Superior performance Compact size, low profile and easy to mount, 9 inch coax lead included Ultra Wide Band design Application 802.16 and 802.20 WiMAX applications Homeland Security and Public Safety Services: Fire, Police, Security WiFi Systems 802.11a/b/g/n and 802.11ac access points and routers Distributed Antenna Systems, DAS, Ultra Wide Band, UWB applications
Description
The HyperLink® HG2458-08LP is a high performance ultra wide band log periodic antenna designed to operate from 2.3 GHz to 6.5 GHz. This Ultra-Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installation since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The broadband characteristics of the antenna enables it to operate over a very wide frequency rang with consistent gain. The HG2458-08LP is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute signals operating in different frequency bands like 802.11ac or WiMAX throughout a building or area. This antenna features 8 dBi of gain and a 60 degree beam width. The internal components of this antenna are enclosed within a UV-stable white fiberglass radome for all-weather operation. It is supplied with a swivel mast mount kit. Features 2.3 to 6.5 GHZ continuous coverage Ideal for use with multiband access points and routers Superior performance Compact size, low profile and easy to mount, 9 inch coax lead included Ultra Wide Band design Application 802.16 and 802.20 WiMAX applications Homeland Security and Public Safety Services: Fire, Police, Security WiFi Systems 802.11a/b/g/n and 802.11ac access points and routers Distributed Antenna Systems, DAS, Ultra Wide Band, UWB applications
Datasheet
Datasheet Summary
Powered by GS/AI

The HG2458-08LP-NF is a log periodic antenna designed for ultra-wideband applications, operating within a frequency range of 2.4 GHz to 5.8 GHz. It features a gain of 8 dBi and a beam width of 60 degrees, making it suitable for various wireless applications that require broad coverage. The antenna is constructed with a UV-stable white fiberglass radome, ensuring durability for all-weather operation. It includes an N-Female connector and comes with a 9-inch coaxial pigtail for easy installation. This antenna is particularly well-suited for use in Distributed Antenna Systems (DAS) and is compatible with multiple wireless standards, including Wi-Fi and WiMAX.

Datasheet Summary
Powered by GS/AI

The HG2458-08LP-NF is a log periodic antenna designed for ultra-wideband applications, operating within a frequency range of 2.4 GHz to 5.8 GHz. It features a gain of 8 dBi and a beam width of 60 degrees, making it suitable for various wireless applications that require broad coverage. The antenna is constructed with a UV-stable white fiberglass radome, ensuring durability for all-weather operation. It includes an N-Female connector and comes with a 9-inch coaxial pigtail for easy installation. This antenna is particularly well-suited for use in Distributed Antenna Systems (DAS) and is compatible with multiple wireless standards, including Wi-Fi and WiMAX.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 5.8 GHz Ultra-Wideband 8 dBi Log Periodic Antenna - HG2458-08LP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz to 5.8 GHz Ultra-Wideband 8 dBi Log Periodic Antenna
HG2458-08LP-NF
2.4 GHz to 5.8 GHz Ultra-Wideband 8 dBi Log Periodic Antenna HG2458-08LP-NF
The HyperLink® HG2458-08LP is a high performance ultra wide band log periodic antenna designed to operate from 2.3 GHz to 6.5 GHz. This Ultra-Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installation since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The broadband characteristics of the antenna enables it to operate over a very wide frequency rang with consistent gain. The HG2458-08LP is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute signals operating in different frequency bands like 802.11ac or WiMAX throughout a building or area. This antenna features 8 dBi of gain and a 60 degree beam width. The internal components of this antenna are enclosed within a UV-stable white fiberglass radome for all-weather operation. It is supplied with a swivel mast mount kit. Features 2.3 to 6.5 GHZ continuous coverage Ideal for use with multiband access points and routers Superior performance Compact size, low profile and easy to mount, 9 inch coax lead included Ultra Wide Band design Application 802.16 and 802.20 WiMAX applications Homeland Security and Public Safety Services: Fire, Police, Security WiFi Systems 802.11a/b/g/n and 802.11ac access points and routers Distributed Antenna Systems, DAS, Ultra Wide Band, UWB applications

The HyperLink® HG2458-08LP is a high performance ultra wide band log periodic antenna designed to operate from 2.3 GHz to 6.5 GHz. This Ultra-Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installation since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The broadband characteristics of the antenna enables it to operate over a very wide frequency rang with consistent gain. The HG2458-08LP is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute signals operating in different frequency bands like 802.11ac or WiMAX throughout a building or area. This antenna features 8 dBi of gain and a 60 degree beam width.
The internal components of this antenna are enclosed within a UV-stable white fiberglass radome for all-weather operation. It is supplied with a swivel mast mount kit.

Features

  • 2.3 to 6.5 GHZ continuous coverage
  • Ideal for use with multiband access points and routers
  • Superior performance
  • Compact size, low profile and easy to mount, 9 inch coax lead included
  • Ultra Wide Band design

Application

  • 802.16 and 802.20 WiMAX applications
  • Homeland Security and Public Safety Services: Fire, Police, Security
  • WiFi Systems
  • 802.11a/b/g/n and 802.11ac access points and routers
  • Distributed Antenna Systems, DAS, Ultra Wide Band, UWB applications
Supplier's Site Datasheet
Antenna, Log Periodic, 2.4-5.8Ghz; Antenna Type L-Com - 23T6534 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Log Periodic, 2.4-5.8Ghz; Antenna Type L-Com
23T6534
Antenna, Log Periodic, 2.4-5.8Ghz; Antenna Type L-Com 23T6534
ANTENNA, LOG PERIODIC, 2.4-5.8GHZ; Antenna Type:Log Periodic; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l RoHS Compliant: Yes

ANTENNA, LOG PERIODIC, 2.4-5.8GHZ; Antenna Type:Log Periodic; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-08LP-NF 23T6534
Product Name 2.4 GHz to 5.8 GHz Ultra-Wideband 8 dBi Log Periodic Antenna Antenna, Log Periodic, 2.4-5.8Ghz; Antenna Type L-Com
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 1248676 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers