L-com, Inc. 698-960/1710-2700 MHz Ceiling Mount DAS Antenna - RP-SMA Plug HG72704CU-RSP

Description
The HyperLink Model HG72704CU-RSP is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with a Reverse Polarity SMA Plug (RP-SMA) connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features 12 inch coax lead with Reverse Polarity SMA Plug connector Attractive unobtrusive radome design Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Public safety DAS (Distributed Antenna Systems) IEEE 802.11b/g applications
Description
The HyperLink Model HG72704CU-RSP is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with a Reverse Polarity SMA Plug (RP-SMA) connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features 12 inch coax lead with Reverse Polarity SMA Plug connector Attractive unobtrusive radome design Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Public safety DAS (Distributed Antenna Systems) IEEE 802.11b/g applications

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - RP-SMA Plug - HG72704CU-RSP - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - RP-SMA Plug
HG72704CU-RSP
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - RP-SMA Plug HG72704CU-RSP
The HyperLink Model HG72704CU-RSP is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with a Reverse Polarity SMA Plug (RP-SMA) connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features 12 inch coax lead with Reverse Polarity SMA Plug connector Attractive unobtrusive radome design Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Public safety DAS (Distributed Antenna Systems) IEEE 802.11b/g applications

The HyperLink Model HG72704CU-RSP is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with a Reverse Polarity SMA Plug (RP-SMA) connector. Special order connectors are also available.
See data sheet for additional information and complete specifications.

Features

  • 12 inch coax lead with Reverse Polarity SMA Plug connector
  • Attractive unobtrusive radome design
  • Easily mounts to ceiling tiles
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands

Application

  • In-building cellular networks
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • Public safety
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72704CU-RSP
Product Name 698-960/1710-2700 MHz Ceiling Mount DAS Antenna - RP-SMA Plug
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details