L-com, Inc. Antenna, Flat Patch, 5.1-5.8Ghz; Antenna Type L-Com HG5158-23P

Description
ANTENNA, FLAT PATCH, 5.1-5.8GHZ; Antenna Type:Flat Patch; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes
Datasheet
Description
ANTENNA, FLAT PATCH, 5.1-5.8GHZ; Antenna Type:Flat Patch; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Flat Patch, 5.1-5.8Ghz; Antenna Type L-Com - 23T6581 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Patch, 5.1-5.8Ghz; Antenna Type L-Com
23T6581
Antenna, Flat Patch, 5.1-5.8Ghz; Antenna Type L-Com 23T6581
ANTENNA, FLAT PATCH, 5.1-5.8GHZ; Antenna Type:Flat Patch; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes

ANTENNA, FLAT PATCH, 5.1-5.8GHZ; Antenna Type:Flat Patch; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T6581
Product Name Antenna, Flat Patch, 5.1-5.8Ghz; Antenna Type L-Com
Primary Frequency Range 4900.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details