L-com, Inc. 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - Reverse Polarity TNC Plug Connector HG2458CU-1-RTP

Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Multiband Applications 12-inch coax lead Compact size, low profile Moints to ceiling tile Application IEEE 802.11a/b/g/n/ac WLAN Installations Distributed Antenna Systems, DAS IEEE 802.16 WiMAX Multiband Access Points and Routers
Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Multiband Applications 12-inch coax lead Compact size, low profile Moints to ceiling tile Application IEEE 802.11a/b/g/n/ac WLAN Installations Distributed Antenna Systems, DAS IEEE 802.16 WiMAX Multiband Access Points and Routers

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - Reverse Polarity TNC Plug Connector - HG2458CU-1-RTP - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - Reverse Polarity TNC Plug Connector
HG2458CU-1-RTP
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - Reverse Polarity TNC Plug Connector HG2458CU-1-RTP
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Multiband Applications 12-inch coax lead Compact size, low profile Moints to ceiling tile Application IEEE 802.11a/b/g/n/ac WLAN Installations Distributed Antenna Systems, DAS IEEE 802.16 WiMAX Multiband Access Points and Routers

The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling.

Features

  • Multiband Applications
  • 12-inch coax lead
  • Compact size, low profile
  • Moints to ceiling tile

Application

  • IEEE 802.11a/b/g/n/ac WLAN Installations
  • Distributed Antenna Systems, DAS
  • IEEE 802.16 WiMAX
  • Multiband Access Points and Routers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458CU-1-RTP
Product Name 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - Reverse Polarity TNC Plug Connector
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details