L-com, Inc. 4.9-5.8 GHz 7 dBi Right Hand Circular Pol Flat Patch Antenna - SMA Female Connector HG4958-07PCR

Description
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable, UL flame rated radome Integral SMA female connector Available in Right or Left hand polarization models Compact size, 4.5" square Low loss solid brass element Application 4.9 GHz Public safety services: Fire, Police, Security 5.8 GHz wireless video systems Homeland Security IEEE 802.11a Wireless LAN & WiFi 5.8 GHz UNII and ISM applications
Description
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable, UL flame rated radome Integral SMA female connector Available in Right or Left hand polarization models Compact size, 4.5" square Low loss solid brass element Application 4.9 GHz Public safety services: Fire, Police, Security 5.8 GHz wireless video systems Homeland Security IEEE 802.11a Wireless LAN & WiFi 5.8 GHz UNII and ISM applications

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 7 dBi Right Hand Circular Pol Flat Patch Antenna - SMA Female Connector - HG4958-07PCR - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 7 dBi Right Hand Circular Pol Flat Patch Antenna - SMA Female Connector
HG4958-07PCR
4.9-5.8 GHz 7 dBi Right Hand Circular Pol Flat Patch Antenna - SMA Female Connector HG4958-07PCR
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable, UL flame rated radome Integral SMA female connector Available in Right or Left hand polarization models Compact size, 4.5" square Low loss solid brass element Application 4.9 GHz Public safety services: Fire, Police, Security 5.8 GHz wireless video systems Homeland Security IEEE 802.11a Wireless LAN & WiFi 5.8 GHz UNII and ISM applications

The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration.
Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available.
For additional information and complete specifications, click on data sheet link below.

Features

  • Durable UV-stable, UL flame rated radome
  • Integral SMA female connector
  • Available in Right or Left hand polarization models
  • Compact size, 4.5" square
  • Low loss solid brass element

Application

  • 4.9 GHz Public safety services: Fire, Police, Security
  • 5.8 GHz wireless video systems
  • Homeland Security
  • IEEE 802.11a Wireless LAN & WiFi
  • 5.8 GHz UNII and ISM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-07PCR
Product Name 4.9-5.8 GHz 7 dBi Right Hand Circular Pol Flat Patch Antenna - SMA Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers